Lenovo logo

Lenovo ThinkPad X13 Yoga Gen 1 Intel® Core™ i7 i7-10610U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21835
Info modified on:
23 Apr 2025, 15:43:14
Short summary description Lenovo ThinkPad X13 Yoga Gen 1 Intel® Core™ i7 i7-10610U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X13 Yoga Gen 1, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X13 Yoga Gen 1 Intel® Core™ i7 i7-10610U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X13 Yoga Gen 1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-10610U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.