Lenovo logo

Lenovo ThinkPad E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-RS-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42873
Info modified on:
22 Jan 2025, 05:42:40
Short summary description Lenovo ThinkPad E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-RS-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad E550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-RS-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad E550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite. Weight: 2.35 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.