Lenovo logo

Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 512 GB SSD Tower PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
192
Info modified on:
15 May 2025, 14:05:54
Short summary description Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 512 GB SSD Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 5, 3.5 GHz, Intel® Core™ i3, i3-14100, 8 GB, DDR5-SDRAM, 512 GB

Long summary description Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 512 GB SSD Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 5. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor: i3-14100. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 5.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.