Lenovo ThinkCentre M75q Gen 2, 3.2 GHz, AMD Ryzen™ 7, 5700GE, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkCentre M75q Gen 2. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7, Processor: 5700GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black