Lenovo logo

Lenovo ThinkCentre M75s AMD Ryzen™ 7 PRO 4750G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53797
Info modified on:
11 Nov 2024, 16:58:15
Short summary description Lenovo ThinkCentre M75s AMD Ryzen™ 7 PRO 4750G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M75s, 3.6 GHz, AMD Ryzen™ 7 PRO, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M75s AMD Ryzen™ 7 PRO 4750G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M75s. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor: 4750G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.