Lenovo ThinkCentre M90s, 2.9 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M90s. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: SFF. Product type: PC