Lenovo logo

Lenovo ThinkSmart Edition Tiny M920q for Logitech Intel® Core™ i5 i5-9600T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Mini PC Black

Data-sheet quality:
created/standardized by Icecat
Product views:
116809
Info modified on:
14 Jun 2024, 01:44:34
Short summary description Lenovo ThinkSmart Edition Tiny M920q for Logitech Intel® Core™ i5 i5-9600T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Mini PC Black:

Lenovo ThinkSmart Edition Tiny M920q for Logitech, 2.3 GHz, Intel® Core™ i5, i5-9600T, 8 GB, 128 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart Edition Tiny M920q for Logitech Intel® Core™ i5 i5-9600T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Mini PC Black:

Lenovo ThinkSmart Edition Tiny M920q for Logitech. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-9600T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 IoT Enterprise. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.