Lenovo logo

Lenovo S510 Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31390
Info modified on:
26 Jun 2024, 05:05:45
Short summary description Lenovo S510 Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black:

Lenovo S510, 3.7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo S510 Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black:

Lenovo S510. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.