Lenovo ThinkCentre E73, 3.1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, FreeDOS
Lenovo ThinkCentre E73. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Mini Tower. Product type: PC. Product colour: Black