Leitz IQ Home Office Shredder DS, Cross shredding, 22 cm, 28 mm, 23 L, 10 sheets, 58 dB
Leitz IQ Home Office Shredder DS. Shredding type: Cross shredding, Working width: 22 cm, Shredding size: 28 mm. Power consumption: 280 W. Width: 255 mm, Depth: 370 mm, Height: 375 mm. Warranty period: 2 year(s)