Legrand CS101, Network management card, ARM, 180 MHz, 8 MB, Daker DK Daker DK Plus Keor S Keor LP Keor Line RT, Fast Ethernet
Legrand CS101. Product type: Network management card, Processor family: ARM, Processor frequency: 180 MHz. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BaseT(X). Certification: CE. Width: 60 mm, Depth: 120 mm, Height: 29 mm. Quantity per pack: 1 pc(s)