Legrand MEGALINE, Double-conversion (Online), 5 kVA, 3500 W, 184 V, 264 V, 50/60 Hz
Legrand MEGALINE. UPS topology: Double-conversion (Online), Output power capacity (VA): 5 kVA, Output power: 3500 W. Typical backup time at half load: 13 min. Product colour: Black, International Protection (IP) code: IP21. Width: 270 mm, Depth: 570 mm, Height: 475 mm