Legrand Daker Dk, Double-conversion (Online), 3 kVA, 2400 W, 160 V, 288 V, 50/60 Hz
Legrand Daker Dk. UPS topology: Double-conversion (Online), Output power capacity (VA): 3 kVA, Output power: 2400 W. Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Certification: EN 62040-1, EN 62040-2, EN 62040-3. Width: 88 mm, Depth: 650 mm, Height: 440 mm