KYOCERA logo

KYOCERA ECOSYS M2135dn Laser A4 1200 x 1200 DPI 35 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
484604
Info modified on:
07 Mar 2025, 05:41:54
Short summary description KYOCERA ECOSYS M2135dn Laser A4 1200 x 1200 DPI 35 ppm:

KYOCERA ECOSYS M2135dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M2135dn Laser A4 1200 x 1200 DPI 35 ppm:

KYOCERA ECOSYS M2135dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.