KitchenAid logo

KitchenAid KDSCM 82130 Fully built-in 13 place settings

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64841
Info modified on:
27 May 2024, 12:07:04
Short summary description KitchenAid KDSCM 82130 Fully built-in 13 place settings:

KitchenAid KDSCM 82130, Fully built-in, Stainless steel, Touch, 13 place settings, 42 dB, Eco, Pre-wash, Quick, Normal

Long summary description KitchenAid KDSCM 82130 Fully built-in 13 place settings:

KitchenAid KDSCM 82130. Appliance placement: Fully built-in, Color of control panel: Stainless steel, Control type: Touch. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Eco, Pre-wash, Quick, Normal. Water consumption per cycle: 9 L, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Height: 820 mm, Weight: 41 kg, Installation compartment width: 60 cm. Package width: 640 mm, Package depth: 597 mm, Package height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.