KitchenAid logo

KitchenAid 5KSM3311XBFG mixer Stand mixer 250 W Grey

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11927
Info modified on:
30 Aug 2023, 16:08:44
Short summary description KitchenAid 5KSM3311XBFG mixer Stand mixer 250 W Grey:

KitchenAid 5KSM3311XBFG, Stand mixer, Grey, Knead, Mixing, 1.23 m, 3.3 L, 200 RPM

Long summary description KitchenAid 5KSM3311XBFG mixer Stand mixer 250 W Grey:

KitchenAid 5KSM3311XBFG. Type: Stand mixer, Product colour: Grey, Mixer functions: Knead, Mixing. Housing material: Zinc, Bowl material: Stainless steel. Power: 250 W, AC input voltage: 240 V, AC input frequency: 60 Hz. Width: 198 mm, Depth: 312 mm, Height: 132 mm. Package width: 406 mm, Package depth: 262 mm, Package height: 384 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.