Kingston Technology logo

Kingston Technology IronKey D500S USB flash drive 512 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76709
Info modified on:
04 Jun 2025, 12:35:14
Short summary description Kingston Technology IronKey D500S USB flash drive 512 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Kingston Technology IronKey D500S, 512 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 310 MB/s, Cap, Black

Long summary description Kingston Technology IronKey D500S USB flash drive 512 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Kingston Technology IronKey D500S. Capacity: 512 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 310 MB/s, Write speed: 250 MB/s. Form factor: Cap. Password protection. Weight: 50 g. Product colour: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.