Kensington KeyFolio Thin X2 Plus, Apple, iPad Air, Black, 24.6 cm (9.7"), Scratch resistant, Wireless
Kensington KeyFolio Thin X2 Plus. Brand compatibility: Apple, Compatibility: iPad Air, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery