Kensington logo

Kensington Slim NanoSaver cable lock Black 1.8 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195001
Info modified on:
08 Feb 2024, 10:03:58
Short summary description Kensington Slim NanoSaver cable lock Black 1.8 m:

Kensington Slim NanoSaver, 1.8 m, Kensington, Key, Black

Long summary description Kensington Slim NanoSaver cable lock Black 1.8 m:

Kensington Slim NanoSaver. Product colour: Black, Best uses: Monitor, Laptop, Lock type: Key. Cable length: 1.8 m, Cable diameter: 5 mm, Width: 31.6 mm. Quantity per pack: 25 pc(s)

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.