Indesit logo

Indesit WIN 122 (EX) washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90794
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIN 122 (EX) washing machine Front-load 5 kg 1200 RPM White:

Indesit WIN 122 (EX), Front-load, 5 kg, B, 1200 RPM, 170 kWh, 10800 L

Long summary description Indesit WIN 122 (EX) washing machine Front-load 5 kg 1200 RPM White:

Indesit WIN 122 (EX). Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 10800 L. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.