Indesit logo

Indesit TFA 1 S combi-fridge Freestanding Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18931
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit TFA 1 S combi-fridge Freestanding Silver:

Indesit TFA 1 S, Freestanding, Silver

Long summary description Indesit TFA 1 S combi-fridge Freestanding Silver:

Indesit TFA 1 S. Appliance placement: Freestanding, Product colour: Silver. Total gross capacity: 108 L. Fridge gross capacity: 94 L. Storage time during power failure: 13 h, Freezer gross capacity: 14 L. Width: 545 mm, Depth: 600 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.