Indesit logo

Indesit KP 958 MS.B(X)/O (T) Freestanding cooker Electric Gas Silver

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112070
Info modified on:
14 Jan 2020, 15:47:19
Short summary description Indesit KP 958 MS.B(X)/O (T) Freestanding cooker Electric Gas Silver:

Indesit KP 958 MS.B(X)/O (T), Freestanding cooker, Silver, Gas, Electric, 900 mm, 600 mm

Long summary description Indesit KP 958 MS.B(X)/O (T) Freestanding cooker Electric Gas Silver:

Indesit KP 958 MS.B(X)/O (T). Product type: Freestanding cooker, Product colour: Silver. Hob type: Gas. Oven power source: Electric. Width: 900 mm, Depth: 600 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.