Indesit logo

Indesit IWTE 71282 C ECO EU washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72058
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWTE 71282 C ECO EU washing machine Top-load 7 kg 1200 RPM White:

Indesit IWTE 71282 C ECO EU, Top-load, 7 kg, B, 74 dB, 1200 RPM, 197 kWh

Long summary description Indesit IWTE 71282 C ECO EU washing machine Top-load 7 kg 1200 RPM White:

Indesit IWTE 71282 C ECO EU. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 9029 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.