Indesit logo

Indesit IWME 126 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74343
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWME 126 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWME 126, Front-load, 6 kg, B, 1200 RPM, White

Long summary description Indesit IWME 126 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWME 126. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.