Indesit logo

Indesit IWDE7145 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57616
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWDE7145 washer dryer Freestanding Front-load White:

Indesit IWDE7145, Front-load, Freestanding, White, Left, 52 L, 5 kg

Long summary description Indesit IWDE7145 washer dryer Freestanding Front-load White:

Indesit IWDE7145. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing: 50 L, Water consumption washing & drying: 92 L, Energy consumption washing: 1.33 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 266 kWh, Annual water consumption washing: 10000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.