Indesit logo

Indesit IWD 71051 C ECO (EU) washing machine Front-load 7 kg 1000 RPM White

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82962
Info modified on:
27 May 2024, 12:35:27
Short summary description Indesit IWD 71051 C ECO (EU) washing machine Front-load 7 kg 1000 RPM White:

Indesit IWD 71051 C ECO (EU), Front-load, 7 kg, C, 74 dB, 1000 RPM, 212 kWh

Long summary description Indesit IWD 71051 C ECO (EU) washing machine Front-load 7 kg 1000 RPM White:

Indesit IWD 71051 C ECO (EU). Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 74 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 212 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.