Indesit logo

Indesit IS 41 V (EX) tumble dryer Freestanding Front-load 4 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60431
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Indesit IS 41 V (EX) tumble dryer Freestanding Front-load 4 kg C White:

Indesit IS 41 V (EX), Freestanding, Front-load, White, Rotary, 4 kg, 94 min

Long summary description Indesit IS 41 V (EX) tumble dryer Freestanding Front-load 4 kg C White:

Indesit IS 41 V (EX). Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 4 kg, Cycle time: 94 min, Noise level: 66 dB. Energy efficiency class: C, Energy consumption: 2.85 kWh. Depth: 480 mm, Width: 490 mm, Height: 670 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.