Indesit logo

Indesit FI 20.A IX/1 oven 60 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112430
Info modified on:
29 Nov 2024, 15:42:31
Short summary description Indesit FI 20.A IX/1 oven 60 L Stainless steel:

Indesit FI 20.A IX/1, Electric, 60 L, 60 L, 1 shelves, Stainless steel, Rotary

Long summary description Indesit FI 20.A IX/1 oven 60 L Stainless steel:

Indesit FI 20.A IX/1. Oven type: Electric, Total oven(s) interior capacity: 60 L, Oven net capacity: 60 L. Product colour: Stainless steel, Control type: Rotary. Bulb power: 40 W. Width: 595 mm, Depth: 545 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.