Indesit logo

Indesit FGIM K IX S oven 60 L 0 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77505
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Indesit FGIM K IX S oven 60 L 0 W Stainless steel:

Indesit FGIM K IX S, Medium, Natural gas, 60 L, 60 L, 2250 W, Built-in

Long summary description Indesit FGIM K IX S oven 60 L 0 W Stainless steel:

Indesit FGIM K IX S. Oven size: Medium, Oven type: Natural gas, Total oven(s) interior capacity: 60 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy consumption (forced convection): 1.34 kWh, Energy consumption (forced convection): 4.83 MJ, Energy efficiency class (old): A+. Lamps quantity: 1 lamp(s). Installation compartment width: 55.8 cm, Installation compartment depth: 54.7 cm, Width: 595 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.