Indesit logo

Indesit BWE 91284X WSSS IT washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137407
Info modified on:
10 Mar 2025, 07:46:21
Short summary description Indesit BWE 91284X WSSS IT washing machine Front-load 9 kg 1200 RPM White:

Indesit BWE 91284X WSSS IT, Front-load, 9 kg, B, 78 dB, 1200 RPM, 196 kWh

Long summary description Indesit BWE 91284X WSSS IT washing machine Front-load 9 kg 1200 RPM White:

Indesit BWE 91284X WSSS IT. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11690 L. Product colour: White. Width: 595 mm, Depth: 615 mm, Height: 845 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.