Indesit logo

Indesit EDPA 745 A ECO (EU) tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79661
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Indesit EDPA 745 A ECO (EU) tumble dryer Freestanding Front-load 7 kg White:

Indesit EDPA 745 A ECO (EU), Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 112 L

Long summary description Indesit EDPA 745 A ECO (EU) tumble dryer Freestanding Front-load 7 kg White:

Indesit EDPA 745 A ECO (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Drying programs: Auto, Wool, Quick, Eco, Jeans/denim, Cotton, Synthetics, Cycle time: 215 min. Energy efficiency class: A, Annual energy consumption: 354 kWh, Heat source: Electric. Depth: 610 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.