Indesit logo

Indesit LI70 FF1 X Freestanding 270 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97388
Info modified on:
23 Jun 2025, 06:42:38
Short summary description Indesit LI70 FF1 X Freestanding 270 L Stainless steel:

Indesit LI70 FF1 X, 270 L, No Frost (fridge), SN-T, 45 dB, 3 kg/24h, Stainless steel

Long summary description Indesit LI70 FF1 X Freestanding 270 L Stainless steel:

Indesit LI70 FF1 X. Total net capacity: 270 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 186 L, No Frost (fridge), Fridge interior light, Fridge number of shelves: 3, Number of vegetable drawers: 1. Freezer net capacity: 84 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Annual energy consumption: 310 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.