iiyama ProLite XB2283HS-B5, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
iiyama ProLite XB2283HS-B5. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. VESA mounting, Height adjustment. Product colour: Black