iiyama logo

iiyama ProLite TF5537MSC-B1AG Digital signage flat panel 139.7 cm (55") LED 420 cd/m² Full HD Black Touch screen 20/7

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16249
Info modified on:
27 May 2024, 12:21:29
Short summary description iiyama ProLite TF5537MSC-B1AG Digital signage flat panel 139.7 cm (55") LED 420 cd/m² Full HD Black Touch screen 20/7:

iiyama ProLite TF5537MSC-B1AG, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 20/7

Long summary description iiyama ProLite TF5537MSC-B1AG Digital signage flat panel 139.7 cm (55") LED 420 cd/m² Full HD Black Touch screen 20/7:

iiyama ProLite TF5537MSC-B1AG. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 420 cd/m², HD type: Full HD, Touch screen. Operating hours (hours/days): 20/7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.