iiyama logo

iiyama ProLite GB2773HS-GB2 computer monitor 68.6 cm (27") 1920 x 1200 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68041
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite GB2773HS-GB2 computer monitor 68.6 cm (27") 1920 x 1200 pixels Full HD LED Black:

iiyama ProLite GB2773HS-GB2, 68.6 cm (27"), 1920 x 1200 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama ProLite GB2773HS-GB2 computer monitor 68.6 cm (27") 1920 x 1200 pixels Full HD LED Black:

iiyama ProLite GB2773HS-GB2. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.