Ignis DPA 26/3 AL fridge-freezer Freestanding 227 L Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86943
Info modified on:
27 May 2024, 13:47:35
Short summary description Ignis DPA 26/3 AL fridge-freezer Freestanding 227 L Aluminium:

Ignis DPA 26/3 AL, 227 L, 41 dB, 2 kg/24h, Aluminium

Long summary description Ignis DPA 26/3 AL fridge-freezer Freestanding 227 L Aluminium:

Ignis DPA 26/3 AL. Total net capacity: 227 L. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 187 L, Fridge interior light, Fridge number of shelves: 4, Number of vegetable drawers: 1. Freezer net capacity: 40 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 216 kWh. Product colour: Aluminium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.