Ignis ADL 448/3 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66333
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis ADL 448/3 dishwasher Fully built-in 12 place settings:

Ignis ADL 448/3, Fully built-in, White, 1.5 m, 1.5 m, 2 m, Metal

Long summary description Ignis ADL 448/3 dishwasher Fully built-in 12 place settings:

Ignis ADL 448/3. Appliance placement: Fully built-in, Color of control panel: White, Cord length: 1.5 m. Number of place settings: 12 place settings, Noise level: 51 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.15 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package dimensions (WxDxH): 640 x 660 x 840 mm, Package weight: 42.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.