iggual ORCHID TI-55 Alto Brillo, Kiosk design, 139.7 cm (55"), LCD, 3840 x 2160 pixels, Wi-Fi
iggual ORCHID TI-55 Alto Brillo. Product design: Kiosk design. Display diagonal: 139.7 cm (55"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 1500 cd/m², HD type: 4K Ultra HD, Touch screen. Wi-Fi. Operating system installed: Windows 11 Pro. Product colour: Black