Huawei logo

Huawei AX2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1062
Info modified on:
21 Oct 2022, 15:39:54
Short summary description Huawei AX2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Huawei AX2, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, White, Tabletop router

Long summary description Huawei AX2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Huawei AX2. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1501 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA3. Product type: Tabletop router, Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.