Huawei logo

Huawei Ascend G615 11.4 cm (4.5") Android 4.0 3G Micro-USB A 1 GB 2150 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11895
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei Ascend G615 11.4 cm (4.5") Android 4.0 3G Micro-USB A 1 GB 2150 mAh Black:

Huawei Ascend G615, 11.4 cm (4.5"), 1280 x 720 pixels, 1 GB, 8 MP, Android 4.0, Black

Long summary description Huawei Ascend G615 11.4 cm (4.5") Android 4.0 3G Micro-USB A 1 GB 2150 mAh Black:

Huawei Ascend G615. Display diagonal: 11.4 cm (4.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor: K3V2. RAM capacity: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.0. Battery performance: 2150 mAh. Product colour: Black. Weight: 145 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.