Huawei B818, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 5G, White, Tabletop router
Huawei B818. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet. Mobile network generation: 5G, 3G standards: UMTS, 4G standard: LTE. Security algorithms: WPA-PSK, WPA2-PSK