Huawei logo

Huawei CE88-D24S2CQ network switch module

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35238
Info modified on:
05 May 2021, 17:34:52
Short summary description Huawei CE88-D24S2CQ network switch module:

Huawei CE88-D24S2CQ, QSFP28, SFP28, CE8860-4C-EI, CE8861-4C-EI, CE8868-4C-EI, 43 W, 0 - 40 °C, -40 - 70 °C, 5 - 95%

Long summary description Huawei CE88-D24S2CQ network switch module:

Huawei CE88-D24S2CQ. Fiber optic connector: QSFP28, SFP28. Compatibility: CE8860-4C-EI, CE8861-4C-EI, CE8868-4C-EI. Power consumption: 43 W. Width: 210 mm, Depth: 205.2 mm, Height: 41.8 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.