HP logo

HP ProBook Prenosný počítač 650 G3 (ENERGY STAR)

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111102
Info modified on:
13 Jun 2025, 17:20:31
End of life date:
31 Mar 2018
Short summary description HP ProBook Prenosný počítač 650 G3 (ENERGY STAR):

HP ProBook Prenosný počítač 650 G3 (ENERGY STAR), Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ProBook Prenosný počítač 650 G3 (ENERGY STAR):

HP ProBook Prenosný počítač 650 G3 (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.