HP LD4210, Digital signage flat panel, 106.7 cm (42"), LCD, 1920 x 1080 pixels
HP LD4210. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black