HP rp Maloobchodný systém RP5 model 5810, Intel® Core™ i3, i3-4330, 4th gen Intel® Core™ i3, 3.5 GHz, 4 MB, 5 GT/s
HP rp Maloobchodný systém RP5 model 5810. Processor family: Intel® Core™ i3, Processor: i3-4330, Processor generation: 4th gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 500 GB, Hard drive interface: SATA, Hard drive rotational speed: 7200 RPM. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W