HP logo

HP Mini Bluetooth Speaker 300

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322567
Info modified on:
11 Jul 2022, 14:00:00
End of life date:
30 Sept 2019
Short summary description HP Mini Bluetooth Speaker 300:

HP Mini Bluetooth Speaker 300, 3 W, 150 - 18 Hz, Wireless, 2.1+EDR, Mono portable speaker, Black

Long summary description HP Mini Bluetooth Speaker 300:

HP Mini Bluetooth Speaker 300. RMS rated power: 3 W, Frequency range: 150 - 18 Hz. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Product type: Mono portable speaker, Product colour: Black, Product design: Rectangle. Recommended usage: Tablet / Smartphone, Mobile operating systems supported: Android, Windows 10 Mobile, Windows Phone 7, Windows Phone 8, iOS. Power source type: USB

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.