HP logo

HP TouchSmart tm2-2000ed Notebook PC Intel® Core™ i3 i3-330M Hybrid (2-in-1) 30.7 cm (12.1") Touch screen 4 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85676
Info modified on:
22 Jan 2025, 05:35:52
Short summary description HP TouchSmart tm2-2000ed Notebook PC Intel® Core™ i3 i3-330M Hybrid (2-in-1) 30.7 cm (12.1") Touch screen 4 GB Windows 7 Home Premium:

HP TouchSmart tm2-2000ed Notebook PC, Intel® Core™ i3, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows 7 Home Premium

Long summary description HP TouchSmart tm2-2000ed Notebook PC Intel® Core™ i3 i3-330M Hybrid (2-in-1) 30.7 cm (12.1") Touch screen 4 GB Windows 7 Home Premium:

HP TouchSmart tm2-2000ed Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touch screen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.15 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.