HP 420 + NVIDIA Quadro 2000, 2.8 GHz, Intel® Xeon® E5 Family, E5-1603, 4 GB, DVD Super Multi, Windows 7 Professional
HP 420 + NVIDIA Quadro 2000. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 Family, Processor: E5-1603. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Minitower. Product type: Workstation. Weight: 12.5 kg