HP logo

HP ProBook 4520s + RH304AA + UK707A Intel® Celeron® P4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74548
Info modified on:
24 Jan 2025, 20:53:47
Short summary description HP ProBook 4520s + RH304AA + UK707A Intel® Celeron® P4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:

HP ProBook 4520s + RH304AA + UK707A, Intel® Celeron®, 1.86 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4520s + RH304AA + UK707A Intel® Celeron® P4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:

HP ProBook 4520s + RH304AA + UK707A. Processor family: Intel® Celeron®, Processor: P4500, Processor frequency: 1.86 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.39 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.