HP logo

HP x360 310 G2 Intel® Pentium® N3700 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81062
Info modified on:
22 Jan 2025, 05:27:20
Short summary description HP x360 310 G2 Intel® Pentium® N3700 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP x360 310 G2, Intel® Pentium®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP x360 310 G2 Intel® Pentium® N3700 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP x360 310 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor: N3700, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.